Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Switches | |
---|---|
Configuration (Pole-Throw) | |
Number of Positions | |
Contact Current Rating | |
Contact Mating Area Plating Material | |
Contact Base Material | |
Solder Tail Contact Plating | |
Auto-Insertable | |
Height | |
Length | |
Voltage Rating | |
Low Profile | |
Centerline | |
Housing Color | |
Housing Material | |
UL Flammability Rating | |
Mounting Type | |
Mounting Angle | |
Comment | |
Packaging Quantity | |
Packaging Method | |
Sealed | |
Product Type | |
Switch Type | |
Actuator Style | |
Termination Post Length | |
Operating Temperature Range |
Low Profile Dip Sw 8Posn Au |Alcoswitch Te Connectivity 5-435626-5 | Newark Electronics |
Switch, Low Profile Dip Switch, 8Posn Au | TE Connectivity 5-435626-5 | RS Americas |
Special Order: LOW PROFILE DIP SW 8POSN AU Dip Switch | Part Number: 5-435626-5 | Internal Number: 5-435626-5 | TE Connectivity | TE Store |
Switch DIP OFF ON SPST 8 Recessed Rocker PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5-435626-5?
Additional datasheets, footprints and schematics for 5-435626-5 are listed on our Part Details page. You can also find images and similar parts to 5-435626-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-435626-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-435626-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-435626-5 fall under?
The 5-435626-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-435626-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-435626-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-435626-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-435626-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Farnell and Avnet America have stock available or on a lead time for 5-435626-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-435626-5 often in real-time on the comparison pages.
What if I can't find stock of 5-435626-5?
You can fill out our help required form which you can use to request a quote for 5-435626-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.