Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
Barrel Type | Open Barrel |
Plating Material Finish | Matte |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Tin |
Terminal Design | Formed |
Plating Material | Tin |
Terminal Orientation | Straight |
Overall Length | .617in, 15.67mm |
Terminal Length | .217in |
Plating Thickness | 100µin, 3µm |
Accepts Wire Insulation Diameter Range | 2.54 – 3.56mm, .1 – .14in |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Connector Mounting Type | Board Mount |
Carrier Strip Mount Orientation | End Feed |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 7000 |
Packaging | Reel |
Connector System | Cable-to-Board |
Terminal Style | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Contact Termination Base Material | Brass Alloy |
Taper Pin,on Strip,tin | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1664 | TE Connectivity 5-41656-0 | RS Americas |
TAPER PIN,ON STRIP,TIN | Boersig |
Headers & Wire Housings TAPER PIN ON STRIP TIN | Sager |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-41656-0?
Additional datasheets, footprints and schematics for 5-41656-0 are listed on our Part Details page. You can also find images and similar parts to 5-41656-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-41656-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-41656-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-41656-0 fall under?
The 5-41656-0 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-41656-0 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-41656-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-41656-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-41656-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 5-41656-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-41656-0 often in real-time on the comparison pages.
What if I can't find stock of 5-41656-0?
You can fill out our help required form which you can use to request a quote for 5-41656-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.