5-330873-0 RF & Coax Connectors by TE Connectivity

TWIN THREADED PCB RCPT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.31

Distributor Stock
Logo for Newark
Newark
from US$36.14
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$33.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$38.96
-
Buy Now
Logo for Farnell
Farnell
from US$39.29
-
Buy Now

Specifications

Body Plating Material Silver
Body Material Brass
Cable Connector Orientation Straight
Number of Coaxial Contacts 2
Port Configuration Single Port
PCB Mount Orientation Vertical
Number of Positions 2
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Beryllium Copper
RF Connector Mated Outer Diameter (Approximate) 6.7mm, .264in
RF Contact Captivation Method Mechanical
Connector Mounting Type Panel
RF Connector Coupling Mechanism Threaded
Detent Without
Dielectric Material Nylon, PTFE
実装方法 Carton
Packaging Method Carton
RF Interface Twin Threaded
RF Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 85°C, -85 – 185°F


Alternative Descriptions

Twin Threaded Pcb Rcpt |Amp Te Connectivity 5-330873-0 | Newark Electronics
Conn Twin Threaded RCP Solder ST Thru-Hole Gold | Avnet America
SOLIS SP SPD22-16COM22-18MIL1206 | TE Connectivity 5-330873-0 | RS Americas


5-330873-0 . Unknown Parts by Unknown

RF COAXIAL CONN TWINAX JACK PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type Twinax Coaxial
Connector Body Style Straight Jack
Coaxial Termination Through Hole Vertical
Impedance -
Coaxial Cable Types -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max -
Connector Mounting PCB Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-330873-0?

Additional datasheets, footprints and schematics for 5-330873-0 are listed on our Part Details page. You can also find images and similar parts to 5-330873-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-330873-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-330873-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-330873-0 fall under?

The 5-330873-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-330873-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-330873-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-330873-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-330873-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5-330873-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-330873-0 often in real-time on the comparison pages.

What if I can't find stock of 5-330873-0?

You can fill out our help required form which you can use to request a quote for 5-330873-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay