5-292145-1 PCB Connectors by TE Connectivity

CT P/HDR ASSY V 11P W/O KINK Y

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Mount Orientation Vertical
Number of Positions 11
Number of Rows 1
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Brass
Contact Mating Area Plating Material Finish Matte
Mating Post Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Layout Inline
Contact Mating Area Plating Material Thickness 39.37 – 78.73µin, 1µm
Contact Mating Area Plating Material Tin
Contact Retention Within Housing With
Contact Shape & Form Round
Contact Current Rating (Max) 4A
Contact Design Round
PCB Thickness (Recommended) .031 – .063in, .8mm
Connector Width 3.6mm, .141in
Connector Length 23.8mm, .937in
Connector Height 6.8mm, .267in
Wire Size 28 – 22AWG
コネクタの高さ 6.8mm
Operating Voltage 125VAC, 125VDC
Centerline (Pitch) 2mm, .079in
Housing Material Nylon 66
Housing Color Yellow
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Retention Without
Strain Relief Without
Panel Mount Feature With
Circuit Application Power & Signal
Assembly Process Feature Pick and Place Cover
実装方法 Bag/Box
Packaging Method Bag/Box
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Partially Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .126in, 3.2mm
Operating Temperature Range -40 – 105°F, -40 – 105°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-292145-1?

Additional datasheets, footprints and schematics for 5-292145-1 are listed on our Part Details page. You can also find images and similar parts to 5-292145-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-292145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-292145-1 fall under?

The 5-292145-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-292145-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292145-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-292145-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-292145-1 have stock available?

There is no stock from authorised distributors for 5-292145-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-292145-1 often in real-time on the comparison pages.

What if I can't find stock of 5-292145-1?

You can fill out our help required form which you can use to request a quote for 5-292145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay