Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Gray |
UL Flammability Rating | None |
Seal Type | Cavity Mask |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Multiple Cavity Mask for 94 Position Automotive Connectors Gray | Avnet America |
Where can I find additional details, specifications and documents for a 5-284871-2?
Additional datasheets, footprints and schematics for 5-284871-2 are listed on our Part Details page. You can also find images and similar parts to 5-284871-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-284871-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-284871-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-284871-2 fall under?
The 5-284871-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 5-284871-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-284871-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-284871-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-284871-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-284871-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-284871-2 often in real-time on the comparison pages.
What if I can't find stock of 5-284871-2?
You can fill out our help required form which you can use to request a quote for 5-284871-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.