Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.00
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Accepts Contact Style | Socket |
Contact Current Rating (Max) | 3.5A |
Voltage | 400VDC, 400VAC |
Centerline (Pitch) | .098mm, 2.5in |
Housing Color | White |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 5-2834182-5?
Additional datasheets, footprints and schematics for 5-2834182-5 are listed on our Part Details page. You can also find images and similar parts to 5-2834182-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2834182-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2834182-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2834182-5 fall under?
The 5-2834182-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2834182-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2834182-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2834182-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2834182-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-2834182-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2834182-5 often in real-time on the comparison pages.
What if I can't find stock of 5-2834182-5?
You can fill out our help required form which you can use to request a quote for 5-2834182-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.