Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-5-0276337-5,
762042-000 |
Conductor Material | Copper |
---|---|
Visual Inspection | Yes |
Voltage Class | ≤ 500kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead |
Energized Installation | Yes |
Insulated Cover | No |
Cartridge Color Required | Blue |
Hot Stick Accessories | Yes |
AMPACT Tool Size | Small |
Product Availability | AMERICAS |
Technology | Wedge |
Operating Temperature Range | 0 – 175°F |
Ampact Cu Tap 300-300 |Energydivision Te Connectivity 5-276337-5 | Newark Electronics |
Connector Tap Assembly Copper Wedge ASTM B146 300MCM to 300MCM Wire Size | Avnet America |
Where can I find additional details, specifications and documents for a 5-276337-5?
Additional datasheets, footprints and schematics for 5-276337-5 are listed on our Part Details page. You can also find images and similar parts to 5-276337-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-276337-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-276337-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-276337-5 fall under?
The 5-276337-5 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-276337-5 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-276337-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-276337-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-276337-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-276337-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-276337-5 often in real-time on the comparison pages.
What if I can't find stock of 5-276337-5?
You can fill out our help required form which you can use to request a quote for 5-276337-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.