Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.29
|
1,708
in stock
|
Buy Now | |
Chip One Stop
from US$17.30
|
1,708
in stock
|
Buy Now | |
Distrelec
from US$14.86
|
1,708
in stock
|
Buy Now | |
TE Store
from US$43.80
|
40
in stock
|
Buy Now | |
Avnet America
from US$15.56
|
-
|
Buy Now | |
RS Americas
from US$26.10
|
-
|
Buy Now | |
Boersig
from US$15.81
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
PCB Ground Tab Location | -4.57mm, 15.49mm, .61in, -.18in, 11.43mm, .45in |
LED Color (Top Left) | Green |
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
Shield Plating Material | Nickel |
Shield Plating Finish | Matte |
LED Color (Top Right) | Yellow |
Insulator Material | LCP |
LED Color (Bottom Left) | Green |
LED Color (Bottom Right) | Yellow |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Port Configuration | Multiple Ports |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Number of Panel Ground Tabs | 10 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 2 x 1 |
Keyed | No |
Multiple Port Configuration | Stacked |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold over Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Connector Height | 25.55mm, 1.006in |
コネクタの高さ | 25.55mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Side |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Quantity | 40 |
Packaging Method | Tray |
実装方法 | Tray |
Sealable | No |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Data Rate | 100Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Housing Material Temperature | 260 |
SPRING COMPRESSION | Rapid Electronics |
TE Connectivity RJ45 JACK MAG. POE 10/100 LED 2X1 Modular Connectors / Ethernet Connectors RJ45 JACK MAG. POE 10/100 LED 2X1 | Distrelec |
RJ45 JACK MAG. POE 10/100 LED 2X1 Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5-2337995-1 | Internal Number: 5-2337995-1 | TE Connectivity | TE Store |
Connector RJ45 Receptacle 14 Position Right Angle Through Hole 2 Port | Avnet America |
Modular Connectors / Ethernet Connectors | RS Americas |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH | Farnell |
Where can I find additional details, specifications and documents for a 5-2337995-1?
Additional datasheets, footprints and schematics for 5-2337995-1 are listed on our Part Details page. You can also find images and similar parts to 5-2337995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2337995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2337995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2337995-1 fall under?
The 5-2337995-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2337995-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2337995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2337995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2337995-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 5-2337995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2337995-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2337995-1?
You can fill out our help required form which you can use to request a quote for 5-2337995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.