Options for Price Comparison
Distributor Statistics for 5-2337939-8
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 5-2337939-8
Details for 5-2337939-8 by TE Connectivity
Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors
5-2337939-8
Buy Directly from TE Store (12 in stock) $5.4800
PCIE GEN4 CON,SMT,164POS,30u",MYLAR,HT
5-2337939-8 image

5-2337939-8 by TE Connectivity

PCIE GEN4 CON,SMT,164POS,30u",MYLAR,HT
Part Information
5-2337939-8 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: K370
Global Product Line: 144
GPL Description: Data and Devices
Specifications
Number of Positions:
164
PCB Mount Orientation:
Vertical
Ejector:
Without
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
30µin
PCB Thickness (Accepted):
1.57mm
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
PCI Generation:
IV
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
実装方法:
Box & Tray
Packaging Method:
Box & Tray
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Sealable:
No
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-40 – 85°C
Alternate Descriptions
CARD EDGE CONN, DUAL SIDE, 164 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes Newark Electronics
Connector Card Edge Receptacle 164 Position Straight Avnet America
PCIE GEN4 CON,SMT,164POS,30u,MYLAR,HT Connector System: Board-to-Board Number of Positions: 164 PCI Generation: IV Centerline (Pitch): 1 mm Centerline (Pitch): .039 in Board-to-Board 164 IV 1 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5-2337939-8 | Internal Number: 5-2337939-8 | TE Connectivity TE Store