Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.45
Number of Positions | 98 |
---|---|
PCB Mount Orientation | Vertical |
Ejector | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Accepted) | 1.57mm |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
PCI Generation | IV |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C |
PCIE GEN4 CON,SMT,98POS,30u,MYLAR,HT Connector System: Board-to-Board Number of Positions: 98 PCI Generation: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Board-to-Board 98 4 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 5-2337939-7 | Internal Number: 5-2337939-7 | .039" | TE Connectivity | TE Store |
PCIE GEN4 CON,SMT,98POS,30u | Future Electronics |
Connector Card Edge Receptacle 98 Position Straight | Avnet America |
PCIE GEN4 CON, SMT,98POS, MYLAR, HT | TE Connectivity 5-2337939-7 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 98 POS, SMD | Farnell |
Where can I find additional details, specifications and documents for a 5-2337939-7?
Additional datasheets, footprints and schematics for 5-2337939-7 are listed on our Part Details page. You can also find images and similar parts to 5-2337939-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2337939-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2337939-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2337939-7 fall under?
The 5-2337939-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2337939-7 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2337939-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2337939-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2337939-7 have stock available?
Authorised distributors including Chip One Stop, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-2337939-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2337939-7 often in real-time on the comparison pages.
What if I can't find stock of 5-2337939-7?
You can fill out our help required form which you can use to request a quote for 5-2337939-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.