5-2337939-3

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-2337939-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-2337939-3
Series Information for 5-2337939-3 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCIE GEN4 CON,SMT,98POS,30u",MYLAR,HT

Specifications

Number of Positions:
98
PCB Mount Orientation:
Vertical
Ejector:
Without
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
30µin
PCB Thickness (Accepted):
1.57mm
Housing Color:
Black
Centerline (Pitch):
1mm, .039in
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Packaging Method:
Box & Tray
実装方法:
Box & Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Sealable:
No
Operating Temperature Range:
-40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
CARD EDGE CONN, DUAL SIDE, 98 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight; Contact Termination Type:Surface Mount