Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Style | None |
---|---|
Number of Contacts Loaded | 8 |
Mount Style | Printed Circuit Board |
Ground Option | None |
Output Type | PCB Mount |
Filtered | Yes |
Type of Connector | 8-Pin Jack |
Input Type | RJ45 Connector |
DISCR.ETH.MAG. 10/100 SINGLE SMT Modular Jack Filter | Part Number: 5-2337822-1 | Internal Number: 5-2337822-1 | TE Connectivity | TE Store |
Xfmr, 10/100 Base-T, 1 Port, Smd | Newark Electronics |
Telecom Transformer Single Port 10/100 Mbps 1:1 1500Vrms Surface Mount | Avnet America |
Discrete Ethernet Magnetics, Single SMT | TE Connectivity 5-2337822-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-2337822-1?
Additional datasheets, footprints and schematics for 5-2337822-1 are listed on our Part Details page. You can also find images and similar parts to 5-2337822-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2337822-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2337822-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2337822-1 fall under?
The 5-2337822-1 is listed under EMI Filters > Modular Jack Filters.
Can I view similar or alternative parts?
You can view similar parts to 5-2337822-1 when available in the Modular Jack Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2337822-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2337822-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2337822-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-2337822-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2337822-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2337822-1?
You can fill out our help required form which you can use to request a quote for 5-2337822-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.