5-2306315-5 Part Information

Details for 5-2306315-5 by TE Connectivity

Power Systems>Solar & Photovoltaics>Solar Distribution Boxes

Part Downloads

Part Specifications

Interconnection Type Serial
Color Black
Number of Contact Rails 2
Contact Base Material Copper Alloy
Contact Finish Tin
Dimensions 140 x 31 x 20 (W x D x H)mm
Bypass Diode With
Housing Color Black
Housing Material Polyphenylene Ether (PPE) + Polystyrene (PS)
Packaging Quantity 72
Junction Box Type Crystalline
Diode Style SL2020A, SL2020B
Product Type Junction Box
Foil Termination Method S-Clip
Not reviewed for solder process capability
Status: Active
Product Code: 4013
Global Product Line: E84
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CONNECTOR | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-2306315-5?

Additional datasheets, footprints and schematics for 5-2306315-5 are listed in our Part Details tab. You can also find the 5-2306315-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-2306315-5 in the Pricing & Inventory tab next to part details. You can view 5-2306315-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-2306315-5 fall under?

The 5-2306315-5 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.

Can I view similar or alternative parts?

You can view similar parts to 5-2306315-5 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2306315-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-2306315-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-2306315-5 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 5-2306315-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-2306315-5 often in real-time on the comparison pages.

What if I can't find stock of 5-2306315-5?

You can fill out our help required form which you can use to request a quote for 5-2306315-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-2306315-5

Loading...
Loading Results for 5-2306315-5
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us