Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.62
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
2,250
in stock
|
Buy Now | |
TE Store
from US$10.51
|
1,815
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
RS Americas
from US$5.52
|
-
|
Buy Now | |
Boersig
from US$3.75
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Insulator Material | LCP |
---|---|
PCB Ground Tab Location | .12in, 3.05mm |
LED Color (Top Left) | None |
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Right) | None |
Shield Material | Brass |
Shield Plating Material | Nickel |
LED Color (Top Right) | None |
LED Color (Bottom Left) | None |
Shield Plating Finish | Matte |
Keyed | No |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Panel Ground Tabs | 6 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold over Nickel |
コネクタの高さ | 13.8mm |
Connector Height | .543in, 13.8mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Method | Tray |
Packaging Quantity | 50 |
実装方法 | Tray |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Sealable | No |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 100Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing Material Temperature | 260 |
RJ45 JACK INT.MAG. 1GB 1X1 INV. | Rapid Electronics |
RJ45 JACK INT.MAG. 10/100 1X1 INV. Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5-2301994-1 | Internal Number: 5-2301994-1 | TE Connectivity | TE Store |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
1 Port 10/100 Base-T Right Angle Through Hole RJ45 Magjack Connector | Future Electronics |
Industrial RJ45 Mag Jack, RJ45 Connectors, RJ45 with Integrated Magnetics, Single Port, Port Matrix Configuration 1 x 1, RJ Type Jacks & Plugs | Avnet America |
RJ45 JACK INT.MAG. 10/100 1X1 INV. | TE Connectivity 5-2301994-1 | RS Americas |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-2301994-1?
Additional datasheets, footprints and schematics for 5-2301994-1 are listed on our Part Details page. You can also find images and similar parts to 5-2301994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2301994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2301994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2301994-1 fall under?
The 5-2301994-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2301994-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2301994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2301994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2301994-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Future Electronics have stock available or on a lead time for 5-2301994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2301994-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2301994-1?
You can fill out our help required form which you can use to request a quote for 5-2301994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.