Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.12
|
-
|
Buy Now |
Connector Code | B |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Length | 15mm, .59in |
Height | 1.18in, 30mm |
Width | .689in, 17.5mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Agency/Standard | LV214 |
Degree of Protection | IPX9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Connector Housing Sealed Receptacle 2 Position 4mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-2297795-2?
Additional datasheets, footprints and schematics for 5-2297795-2 are listed on our Part Details page. You can also find images and similar parts to 5-2297795-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2297795-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2297795-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2297795-2 fall under?
The 5-2297795-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2297795-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2297795-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2297795-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2297795-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-2297795-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2297795-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2297795-2?
You can fill out our help required form which you can use to request a quote for 5-2297795-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.