5-228618-4 RF & Coax Connectors by TE Connectivity

PIN,STRAIGHT,SIZE 8,AMPLIMITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.67

Distributor Stock
Logo for Distrelec
Distrelec
from US$32.67
168
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.21
168
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$33.76
168
in stock
Buy Now
Logo for Farnell
Farnell
from US$83.35
136
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$39.82
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Outer Shell Material Brass
Ferrule Plating Material Tin
Ferrule Material Brass
Outer Shell Plating Thickness 50µin
Outer Shell Plating Material Gold
Body Style Straight
Number of Positions 1
RF Connector Center Contact Plating Material Gold
Contact Current Rating (Max) 1A
RF Connector Center Contact Material Beryllium Copper
Contact Mating Area Plating Thickness 30µin
Mating Contact Retention Without
Contact Size 8
Contact Type Pin
Impedance Options Non-Matched
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
For Use With Male Connectors
Comment Non-Impedance Matched and 50 Ohm are not intermatable.
Dielectric Material PTFE
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Cable Type RG 142A, Belden 9246, RG 142, RG 142B, RG 400, RG 58A
Connector Type Coaxial Contacts
Connector System Cable-to-Cable
Sealable No
Product Type Contact
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

D-Sub Mil Spec Connectors Pin Rg142/Belden9246 |Amp Te Connectivity 5-228618-4 | Newark Electronics
D-Sub MIL Spec Connectors PIN RG142/BELDEN9246 | Rapid Electronics
TE Connectivity PIN STRAIGHT SIZE 8 AMPLIMITE D-Sub MIL | Distrelec
CONTACT, PIN, CRIMP | Farnell
Connector, D-Sub, Pin, Straight, Size 8,AMPLIMITE | TE Connectivity 5-228618-4 | RS Americas
Contact PIN Crimp ST Cable Mount | Avnet America


5-228618-4 . Unknown Parts by Unknown

PIN STRAIGHT SIZE 8 AMPLIMITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-228618-4?

Additional datasheets, footprints and schematics for 5-228618-4 are listed on our Part Details page. You can also find images and similar parts to 5-228618-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-228618-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-228618-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-228618-4 fall under?

The 5-228618-4 is listed under Connectors > RF & Coax Connectors > Coax Contacts.

Can I view similar or alternative parts?

You can view similar parts to 5-228618-4 when available in the Coax Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-228618-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-228618-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-228618-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 5-228618-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-228618-4 often in real-time on the comparison pages.

What if I can't find stock of 5-228618-4?

You can fill out our help required form which you can use to request a quote for 5-228618-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay