Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Aluminum |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Number of Loaded Positions | 50 |
Board-to-Board Configuration | Vertical |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual, Round |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Connector Length | 1.38in, 34.84mm |
Connector Height | 7.56mm, .3in |
Row-to-Row Spacing | .05in, 1.27mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Width | .23in, 5.72mm |
Stack Height | 8.12mm, .32in |
コネクタの高さ | 7.56mm |
Termination Resistance | 14mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 300VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Top |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA Certified | Yes |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Hold-Down |
Mating Alignment | With |
Assembly Process Feature | Vacuum Cover |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 900 |
Packaging Method | Tube |
Header Type | Shrouded |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.46mm, .097in |
High Temperature Compatible | Yes |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connectors 50 50/50 Hdr Drst Th .320 Sn |Amp Te Connectivity 5-2267255-5 | Newark Electronics |
Connectors 50 50/50 HDR DRST TH .320 SN | Rapid Electronics |
Connector Shrouded Header 50 Position 1.27mm Solder Straight Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5-2267255-5?
Additional datasheets, footprints and schematics for 5-2267255-5 are listed on our Part Details page. You can also find images and similar parts to 5-2267255-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2267255-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2267255-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2267255-5 fall under?
The 5-2267255-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-2267255-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2267255-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2267255-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2267255-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-2267255-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2267255-5 often in real-time on the comparison pages.
What if I can't find stock of 5-2267255-5?
You can fill out our help required form which you can use to request a quote for 5-2267255-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.