5-2267254-8 Part Information

Details for 5-2267254-8 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Assembly Process Feature Material Aluminium Alloy
PCB Mount Orientation Vertical
Number of Positions 80
Board-to-Board Configuration Vertical
Number of Rows 2
Number of Loaded Positions 80
Contact Mating Area Plating Material Thickness 30µin, .76µm
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Current Rating (Max) .5A
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Shape & Form Dual, Rectangular
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Receptacle
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Connector Width .12in, 3.05mm
Stack Height .25in, 9.9mm, 8.12mm, 6.35mm, .39in, .32in
Connector Length 2.02in, 51.2mm
PCB Thickness (Recommended) .062in, 1.57mm
Connector Height 4.75mm, .19in
Row-to-Row Spacing 1.27mm, .05in
コネクタの高さ 4.75mm
Insulation Resistance 5000MΩ
Contact Resistance 14mΩ, 12mΩ, 16mΩ
Dielectric Withstanding Voltage (Max) 300VAC
Termination Resistance 12mΩ, 14mΩ, 16mΩ
Housing Material Liquid Crystal Polymer (LCP)
Mating Entry Location Top
Centerline (Pitch) .05in, 1.27mm
Housing Color Black
CSA File Number LR7189
CSA Certified Yes
Agency/Standard UL, CSA
UL File Number E28476
Connector Mounting Type Board Mount
PCB Mount Alignment Type Hold-Down
PCB Mount Retention Type Hold-Down
Mating Alignment Type Polarizing Tab
PCB Mount Alignment With
PCB Mount Retention With
Mating Alignment With
Circuit Application Signal
Assembly Process Feature Vacuum Cover
Packaging Quantity 900
Packaging Method Tube
実装方法 Tube
Connector & Housing Type Receptacle
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length 2.23mm, .088in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: 7754
Global Product Line: 007
GPL Description: Industrial

Alternative Part Descriptions

  • Connector, AMPMODU, 80 50/50 Grid Drst Th Rcpt | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-2267254-8?

Additional datasheets, footprints and schematics for 5-2267254-8 are listed in our Part Details tab. You can also find the 5-2267254-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-2267254-8 in the Pricing & Inventory tab next to part details. You can view 5-2267254-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-2267254-8 fall under?

The 5-2267254-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-2267254-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2267254-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-2267254-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-2267254-8 have stock available?

Authorised distributors including Allied Electronics & Automation have stock available or on a lead time for 5-2267254-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-2267254-8 often in real-time on the comparison pages.

What if I can't find stock of 5-2267254-8?

You can fill out our help required form which you can use to request a quote for 5-2267254-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-2267254-8

Loading...
Loading Results for 5-2267254-8