5-2213819-8

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-2213819-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-2213819-8
Series Information for 5-2213819-8 - TE Connectivity
  • Status: Active
  • Aliases: 5-2213819-8
  • Product Code: EF36
  • Global Product Line: W05
  • GPL Description: Industrial

Description

6X6 ILL TACT SMT 520GF HI PURE GREEN

Specifications

Actuator Color:
Brown
Operating Function:
Off (On)
Number of Actuators:
1
Configuration (Pole-Throw):
Single Pole - Single Throw
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Brass
Process Sealed:
No
Mounting Angle:
Vertical
Mounting Type:
Surface Mount
Actuator Style:
Rectangular
Dust Proof:
No
Illuminated:
With

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
6X6 ILL TACT SMT 520GF HI PURE GREEN