Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-2213765-1 |
Bushing Style | Threaded |
---|---|
Case Material | PBT |
Actuator Profile | Flush |
ESD Grounding Terminal | Without |
Number of Actuators | Single |
Snap Action | Without |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Tactile | No |
Operating Function | Momentary |
Detent Style | Audible |
Support Bracket | Without |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Bushing Length | 19in |
Voltage Rating | 250VAC |
Process Sealed | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Switch Type | Pushbutton |
Dust Proof | Yes |
Actuator Style | Round |
Product Type | Switch |
Illuminated | Yes |
Termination Type | Wire Lugs |
Pushbutton Switches AV19 DPM 5A SPOT LED YELLOW 24V | Sager |
Where can I find additional details, specifications and documents for a 5-2213765-1?
Additional datasheets, footprints and schematics for 5-2213765-1 are listed on our Part Details page. You can also find images and similar parts to 5-2213765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2213765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2213765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2213765-1 fall under?
The 5-2213765-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-2213765-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2213765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2213765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2213765-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5-2213765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2213765-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2213765-1?
You can fill out our help required form which you can use to request a quote for 5-2213765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.