Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Ejector Type | Standard |
---|---|
Module Orientation | Vertical |
Number of Positions | 288 |
Contact Current Rating (Max) | .75A |
Centerline (Pitch) | .0334in, .85mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Hard Tray |
Connector System | Board-to-Bus Bar |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) 4 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DDR4 DIMM 288 PIN SMT TYPE | Avnet America |
Where can I find additional details, specifications and documents for a 5-2199155-1?
Additional datasheets, footprints and schematics for 5-2199155-1 are listed on our Part Details page. You can also find images and similar parts to 5-2199155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2199155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2199155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2199155-1 fall under?
The 5-2199155-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-2199155-1 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2199155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2199155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2199155-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-2199155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2199155-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2199155-1?
You can fill out our help required form which you can use to request a quote for 5-2199155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.