Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.49
|
-
|
Buy Now |
Color | Red |
---|---|
Body Material | PBT |
Number of Rows | 2 |
Blank Cavity Position | 0 |
Number of Positions | 28 |
Contact Current Rating (Max) | 10A, 3A |
Mating Tab Width | .5mm, 1.5mm |
Length | 20mm |
Width | 43.2mm |
Height | 12.4mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.2mm, 2.7mm, 2mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box & Tray |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 80°C |
Connector Housing Wire to Board Plug 28 Position Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-2188225-6?
Additional datasheets, footprints and schematics for 5-2188225-6 are listed on our Part Details page. You can also find images and similar parts to 5-2188225-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2188225-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2188225-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2188225-6 fall under?
The 5-2188225-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2188225-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2188225-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2188225-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2188225-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-2188225-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2188225-6 often in real-time on the comparison pages.
What if I can't find stock of 5-2188225-6?
You can fill out our help required form which you can use to request a quote for 5-2188225-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.