Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Polyamide |
---|---|
Shell Plating Material | Nickel |
Shell Material | Brass |
Number of Signal Positions | 8 |
Preloaded | Yes |
Number of Power Positions | 0 |
Number of Positions | 8 |
Contact Type | Socket |
Reverse Gender | Standard |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Retention | With |
Sealable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Board |
Shell Type | Metal |
Connector Style | Receptacle |
Product Type | Connector |
Shielded | No |
Connector, M12, Fmle.Panelrear.Acode.8P.PCB.Ra.Unshld | TE Connectivity 5-2172077-2 | RS Americas |
M12 SENSOR CONNECTOR, FEMALE, 8 POS | Farnell |
M12 Sensor Connector, Female, 8 Pos Rohs Compliant: Yes |Te Connectivity 5-2172077-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-2172077-2?
Additional datasheets, footprints and schematics for 5-2172077-2 are listed on our Part Details page. You can also find images and similar parts to 5-2172077-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2172077-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2172077-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2172077-2 fall under?
The 5-2172077-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2172077-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2172077-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2172077-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2172077-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-2172077-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2172077-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2172077-2?
You can fill out our help required form which you can use to request a quote for 5-2172077-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.