Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.50
|
No stock
|
Buy Now | |
TE Store
from US$60.06
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$22.39
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$32.10
|
56
in stock
|
Buy Now | |
Distrelec
from US$17.39
|
56
in stock
|
Buy Now | |
Farnell
from US$24.27
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$34.46
|
-
|
Buy Now | |
Avnet America
from US$26.70
|
-
|
Buy Now | |
RS Americas
from US$32.23
|
-
|
Buy Now |
Insulation Material | Polyamide |
---|---|
Shell Material | Brass |
Shell Plating Material | Nickel |
Number of Positions | 8 |
Preloaded | Yes |
Number of Power Positions | 0 |
Number of Signal Positions | 8 |
Reverse Gender | Standard |
Contact Type | Socket |
Polarization Code | A |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Shell Type | Metal |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | Yes |
Shielded | No |
Product Type | Connector |
Shell Size | 12 |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 8 |
M12.FMLE.PNLREAR.ACODE.8P.PCBSTAND.STRT Connector System: Wire-to-Board Number of Positions: 8 Sealable: Yes Contact Current Rating (Max): 2 A Circuit Application: Signal Wire-to-Board 8 2 A | Standard Circular Connector | Part Number: 5-2172071-2 | Internal Number: 5-2172071-2 | TE Connectivity | TE Store |
Circular Metric Conn M12 FMLE PNLREAR 8P ACODE | Rapid Electronics |
TE Connectivity - AMP M12.FMLE.PNLREAR.ACODE.8P.PCBSTAND.STRT | Distrelec |
SENSOR CONNECTORS | Farnell |
Circular Metric Conn M12 Fmle Pnlrear 8P Acode |Amp Te Connectivity 5-2172071-2 | Newark Electronics |
Connector, M12, Fmle.Panelrear.Acode.8P.PCBstand.Strt | TE Connectivity 5-2172071-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-2172071-2?
Additional datasheets, footprints and schematics for 5-2172071-2 are listed on our Part Details page. You can also find images and similar parts to 5-2172071-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2172071-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2172071-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2172071-2 fall under?
The 5-2172071-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2172071-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2172071-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2172071-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2172071-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-2172071-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2172071-2 often in real-time on the comparison pages.
What if I can't find stock of 5-2172071-2?
You can fill out our help required form which you can use to request a quote for 5-2172071-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.