Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
1,179
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
1,179
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
1,179
in stock
|
Buy Now | |
Farnell
from US$5.10
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings AMP LATCH 2 | Rapid Electronics |
TE Connectivity AMP-LATCH PRE-ASSY DIL WITHO Headers & W | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Ribbon cable conn.DIP,50 way,2.54mm,PCB | RS |
Amp-Latch Pre-Assy Dil Witho Rohs Compliant: Yes |Amp Te Connectivity 5-216093-0 | Newark Electronics |
Conn IDC Connector PL 50 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH PRE-ASSY DIL WITHO | Boersig |
Where can I find additional details, specifications and documents for a 5-216093-0?
Additional datasheets, footprints and schematics for 5-216093-0 are listed on our Part Details page. You can also find images and similar parts to 5-216093-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-216093-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-216093-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-216093-0 fall under?
The 5-216093-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-216093-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-216093-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-216093-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-216093-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 5-216093-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-216093-0 often in real-time on the comparison pages.
What if I can't find stock of 5-216093-0?
You can fill out our help required form which you can use to request a quote for 5-216093-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.