Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.46
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
2,500
in stock
|
Buy Now | |
Farnell
from US$1.63
|
2,000
in stock
|
Buy Now | |
TE Store
from US$1.43
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | CXA 2011 |
---|---|
Optics Alignment | No |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 4A |
Contact Base Material | Copper Alloy |
Operating Voltage | 250VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | CREE |
COB Substrate Thickness | 1mm |
Sealable | No |
Connector System | Wire-to-Component |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Solderles Led |Amp Te Connectivity 5-2154874-1 | Newark Electronics |
LED Lighting Mt.ing Accessories Solderles LED | Rapid Electronics |
TE Connectivity LED Holder for Cree CXA2011 (1pc) LED Lighting Mounting Accessories Solderles LED Holder 1Pc for Cree CXA201 | Distrelec |
LED SOCKET HOLDER, 30VDC, 0.5A | Farnell |
LED Holder for Cree CXA2011 (1pc) Compatible LED: Cree CXA 2011 Lighting Connector Features Included: Enables Zhaga Compatibility Not Optic Compatible Operating Voltage: 250 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Cree CXA 2011 Enables Zhaga Compatibility 250 VDC | Lumawise Led Holder | Part Number: 5-2154874-1 | Internal Number: 5-2154874-1 | TE Connectivity | TE Store |
TE LED Holder For LED Xlamp | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | - |
---|---|
Holder Type | Socket |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Socket |
For Use With | CREE CXA2011 Series LEDs |
Holder Colour | Natural |
Holder Material | PBT (Polybutylene Teraphthalate) Glass Filled |
Where can I find additional details, specifications and documents for a 5-2154874-1?
Additional datasheets, footprints and schematics for 5-2154874-1 are listed on our Part Details page. You can also find images and similar parts to 5-2154874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2154874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2154874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2154874-1 fall under?
The 5-2154874-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 5-2154874-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2154874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2154874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2154874-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-2154874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2154874-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2154874-1?
You can fill out our help required form which you can use to request a quote for 5-2154874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.