5-2148633-0

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-2148633-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-2148633-0
Series Information for 5-2148633-0 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM ODC LEAD 5.5 2PLUG-2FC 50M

Specifications

Cable Jacket Color:
Black
Boot Color (Right):
Blue
Boot Type (Right):
Bend Limiting
Boot Color (Left):
Blue
Boot Type (Left):
Bend Limiting
Cable Buffering:
Tight Buffer
Number of Fibers:
2
Exit Angle to Exit Angle:
180° to 180°
Outside Cable Diameter:
.216in, 5.5mm
Product Type:
Cable Assembly
Mode:
Singlemode
Cable Type:
Fiber Optic Cable (FOCAB) ODC
Cable Assembly Type:
Fiber Optic Kit (FOKIT) ODC to FC
Fiber Type:
SM

Compatibility

  • Compatible Parts: 1985839-2
  • Lead free solder process: Not reviewed for solder process capability