Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.63
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$19.00
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
66
in stock
|
Buy Now | |
Farnell
from US$19.67
|
56
in stock
|
Buy Now | |
Heilind Electronics
-
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$15.93
|
-
|
Buy Now | |
RS Americas
from US$34.79
|
-
|
Buy Now | |
element14
from US$20.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Insulator Material | LCP |
Shield Plating Material | Nickel |
Shield Plating Finish | Matte |
Shield Material | Copper Alloy |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Status Indicator | None |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Wiring Pattern | Universal |
Connector Contact Density | Standard |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Connector Product Type | Connector Kit |
Wire Size | 22 – 26AWG |
Mating Entry Location | Bottom |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 6 |
Shielded | Yes |
Packaging Quantity | 1 |
実装方法 | Blister |
Packaging Method | Blister |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Housing Material Temperature | Standard |
Variant 14 | Newark Electronics |
VARIANT 14 | Rapid Electronics |
MODULAR CONN, RJ45 JACK, 8P8C, CAT6 | Farnell |
METAL JACK WITH RJ45 CAT5E | Heilind Electronics |
Where can I find additional details, specifications and documents for a 5-2120871-1?
Additional datasheets, footprints and schematics for 5-2120871-1 are listed on our Part Details page. You can also find images and similar parts to 5-2120871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2120871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2120871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2120871-1 fall under?
The 5-2120871-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2120871-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2120871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2120871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2120871-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 5-2120871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2120871-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2120871-1?
You can fill out our help required form which you can use to request a quote for 5-2120871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.