5-208742-1 D-Shaped Connectors by TE Connectivity

PLUG ASSY,COAX MIX,AMPLIMITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.55

Distributor Stock
Logo for Newark
Newark
from US$19.28
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$17.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$16.55
-
Buy Now
Logo for TE Store
TE Store
from US$18.73
-
Buy Now
Logo for Sager
Sager
from US$16.80
-
Buy Now

Specifications

Shell Plating Material Zinc with Supplementary Chromate (Cr3+)
Shell Material Steel
Non-Magnetic No
Retention Clip Material Stainless Steel
Box Mount D-Sub Connector Insert Arrangement 25C3
Power/Signal/Coax Combination Yes
Number of Positions 25
Contact Current Rating (Max) 32A, 7.5A
Contact Style Pin
Contact Size 8, 20
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter .12in, 3.05mm
ULTRA-LITE Connector No
Circuit Application Power & Signal
Comment Cable clamp/strain relief hardware cannot be used with these arrangements.
Packaging Method Package
Blindmate No
Shell Size 4
Connector System Cable-to-Cable
Sealable No
Product Type Connector
Connector Style Plug
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Plug Assy,coax Mix,amplimite |Amp Te Connectivity 5-208742-1 | Newark Electronics
Conn Housing PL 3Power/22Signal POS ST | Avnet America
Connector, D-Sub, Plug Assy, Coax Mix, AMPLIMITE | TE Connectivity 5-208742-1 | RS Americas
Special Order: PLUG ASSY,COAX MIX,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: Yes Connector Shell Size: 4 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 5-208742-1 | Internal Number: 5-208742-1 | TE Connectivity | TE Store
D-Sub MIL Spec Connectors PLUG ASSY,COAX MIX,AMPLIMITE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-208742-1?

Additional datasheets, footprints and schematics for 5-208742-1 are listed on our Part Details page. You can also find images and similar parts to 5-208742-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-208742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-208742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-208742-1 fall under?

The 5-208742-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-208742-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-208742-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-208742-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-208742-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 5-208742-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-208742-1 often in real-time on the comparison pages.

What if I can't find stock of 5-208742-1?

You can fill out our help required form which you can use to request a quote for 5-208742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay