Number of Rows | 2 |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Shape & Form | Rectangular |
Contact Current Rating (Max) | 3.5A |
Contact Retention Within Housing | Without |
Mating Post Length | .141in, 3.6mm |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.0 – 1.6mm, .039 – .062in |
Connector Width | .444in, 11.3mm |
Connector Height | 12.45mm, .490in |
Connector Length | .889in, 22.6mm |
Row-to-Row Spacing | 3.3mm, .129in |
コネクタの高さ | 12.45mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 20 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Hdr Assy V 20P X Red Tin |Amp Te Connectivity 5-2040557-0 | Newark Electronics |
Headers&Wire Housings HDR ASSY V 20P X RED TIN | Rapid Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 20PX RED TIN Bo | Distrelec |
Connector Shrouded Header 20 Position 2mm Solder Straight Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5-2040557-0?
Additional datasheets, footprints and schematics for 5-2040557-0 are listed on our Part Details page. You can also find images and similar parts to 5-2040557-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2040557-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2040557-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2040557-0 fall under?
The 5-2040557-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-2040557-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2040557-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2040557-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2040557-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-2040557-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2040557-0 often in real-time on the comparison pages.
What if I can't find stock of 5-2040557-0?
You can fill out our help required form which you can use to request a quote for 5-2040557-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.