Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting Hardware | With |
---|---|
Locking Latch Material | Nickel/Silver |
Comment | Locking Latch Assemblies must be used with a cable clamp., Locking Latch Assemblies can be used on either a plug or receptacle shell. They cannot be used with shells having floating bushings., Mounting hardware includes four lock washers, 4-40 hex nuts and fillister head screws., Locking Latch Assemblies are packaged two per unit. |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Locking Latch Assembly |
Locking Latch Kit,g-Series |Amp Te Connectivity 5-202832-2 | Newark Electronics |
Locking Latch Kit, G-Series | TE Connectivity 5-202832-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-202832-2?
Additional datasheets, footprints and schematics for 5-202832-2 are listed on our Part Details page. You can also find images and similar parts to 5-202832-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-202832-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-202832-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-202832-2 fall under?
The 5-202832-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 5-202832-2 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-202832-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-202832-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-202832-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-202832-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-202832-2 often in real-time on the comparison pages.
What if I can't find stock of 5-202832-2?
You can fill out our help required form which you can use to request a quote for 5-202832-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.