Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Modules | 2 |
---|---|
Width | 1.421in |
Height | 1.416in |
Length | 1.01in |
Housing Material | Die Cast Aluminum |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Housing Type | Plug |
Product Type | Housing |
Plug Kit, 2 Module, G-Series |Amp Te Connectivity 5-202680-3 | Newark Electronics |
Connector Accessories Module Shell Plug | Avnet America |
Plug Kit, 2 Module, G-Series | TE Connectivity 5-202680-3 | RS Americas |
Rack & Panel Connectors PLUG KIT, 2 MODULE G-SERIES | Sager |
Where can I find additional details, specifications and documents for a 5-202680-3?
Additional datasheets, footprints and schematics for 5-202680-3 are listed on our Part Details page. You can also find images and similar parts to 5-202680-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-202680-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-202680-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-202680-3 fall under?
The 5-202680-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-202680-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-202680-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-202680-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-202680-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 5-202680-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-202680-3 often in real-time on the comparison pages.
What if I can't find stock of 5-202680-3?
You can fill out our help required form which you can use to request a quote for 5-202680-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.