Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Keying Code | B |
Contact Layout | Inline |
Contact Type | Tab |
Connector Length | .688in, 17.5mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Blue |
Housing Material | PA 66 GF20 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 400 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Glow Wire |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 5-1971797-2?
Additional datasheets, footprints and schematics for 5-1971797-2 are listed on our Part Details page. You can also find images and similar parts to 5-1971797-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971797-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971797-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971797-2 fall under?
The 5-1971797-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1971797-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971797-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971797-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971797-2 have stock available?
There is no stock from authorised distributors for 5-1971797-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971797-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1971797-2?
You can fill out our help required form which you can use to request a quote for 5-1971797-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.