Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.81
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.89
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
25,000
in stock
|
Buy Now | |
Farnell
from US$2.01
|
20,000
in stock
|
Buy Now | |
TE Store
from US$2.66
|
519
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now |
Material | Beryllium Copper |
---|---|
Product Type | Contact |
Heavy Duty Power Connectors La3S .157 .008 Ni |Amp Te Connectivity 5-192039-4 | Newark Electronics |
Heavy Duty Power Connectors LA3S .157 .008 NI | Rapid Electronics |
TE Connectivity - AMP Contact Insert LA3S .157 .008NI | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
LA3S .157, .008,NI Contact Type: Pin Number of Positions: 1 Sealable: No Contact Current Rating (Max): 75 A Circuit Application: Power Pin 1 75 A | Rectangular Contact Insert | Part Number: 5-192039-4 | Internal Number: 5-192039-4 | TE Connectivity | TE Store |
LA3S .157, .008,NI | Avnet America |
Where can I find additional details, specifications and documents for a 5-192039-4?
Additional datasheets, footprints and schematics for 5-192039-4 are listed on our Part Details page. You can also find images and similar parts to 5-192039-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-192039-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-192039-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-192039-4 fall under?
The 5-192039-4 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 5-192039-4 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-192039-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-192039-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-192039-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-192039-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-192039-4 often in real-time on the comparison pages.
What if I can't find stock of 5-192039-4?
You can fill out our help required form which you can use to request a quote for 5-192039-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.