Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23717-B0001-A200 |
Product Weight | 10.4oz, 295g |
---|---|
Contact Arrangement | 1 form X (NO, DM) |
Terminal Type | Plug (Coil), Screw Terminals |
Contact Current Class | 101 – 200A |
Contact Base Material | Ag Alloy |
Product Length | 2.70in, 68.6mm |
Product Height | 34.2mm, 1.35in |
Product Width | 80.4mm, 3.17in |
Height Class (Mechanical) | 30 – 40mm |
Coil Suppress | None |
Insulation Initial Dielectric Between Coil & Contact Class | 2001 – 4000V |
Contact Limiting Breaking Current | 1500A |
Contact Switching Voltage (Max) | 500VDC |
Rated Voltage | 450VDC |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 5Ω |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Coil Power Rating Economized (Min) | 800mW |
Rated Coil Voltage | 12VDC |
Mounting Type | Screw |
Relay Type | EVC 175 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature Class | -40 – 85°C°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Automotive Relays V23717B0001A200-EV-CBOX | Rapid Electronics |
Contactor, Spst-No-Dm, 12V, 175A, Flange Rohs Compliant: Yes |Te Connectivity 5-1904144-3 | Newark Electronics |
Contactor SPST-NO 12VDC 1-Pole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1904144-3?
Additional datasheets, footprints and schematics for 5-1904144-3 are listed on our Part Details page. You can also find images and similar parts to 5-1904144-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1904144-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1904144-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1904144-3 fall under?
The 5-1904144-3 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1904144-3 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1904144-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1904144-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1904144-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 5-1904144-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1904144-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1904144-3?
You can fill out our help required form which you can use to request a quote for 5-1904144-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.