Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0 332 019 203 |
Weight | 1.2oz, 35g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 30 – 50 A |
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Height Class (Mechanical) | 15 – 16 mm |
Length | 22mm, .866in |
Height | 16mm, .63in |
Width | 28.5mm, 1.122in |
Width Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 20 – 25 mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 255Ω |
Contact Limiting Breaking Current | 20A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 20A |
Coil Power Rating (DC) | 2300mW |
Coil Power Rating Class | <1.5WW |
Contact Limiting Short-Time Current | 210A |
Contact Limiting Continuous Current | 50A |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay B |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
TE Connectivity P/Sgnl Relay, 1 Form A, 2300mW | Distrelec |
V23234C1004X017-Ev-100 |Amp Te Connectivity 5-1904014-1 | Newark Electronics |
Electromechanical Relay SPST-NO 120A 24VDC 255Ohm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a 5-1904014-1?
Additional datasheets, footprints and schematics for 5-1904014-1 are listed on our Part Details page. You can also find images and similar parts to 5-1904014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1904014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1904014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1904014-1 fall under?
The 5-1904014-1 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1904014-1 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1904014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1904014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1904014-1 have stock available?
Authorised distributors including Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-1904014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1904014-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1904014-1?
You can fill out our help required form which you can use to request a quote for 5-1904014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.