5-1903328-3 Rectangular Connectors by TE Connectivity

DYNAMIC 4200S HDR ASSY H (Suq) 3P X

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.84

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.84
-
Buy Now

Specifications

Preloaded Yes
PCB Mount Orientation Right Angle
Number of Positions 3
Number of Rows 1
Keying X
Contact Plating Material Gold
Contact Style Right Angle
Tail Plating Thickness 78.74µin, 2µm
Multiple Contact Types Without
端子のタイプ Tab
Contact Layout Inline
Contact Transmits (Typical) Power
Tail Plating Material Tin
Shunts/Shorting Bars Without
Contact Current Rating (Max) 24A
Length 28.7mm, 1.12in
Height 10.4mm, .409in
Tail Length .137in, 3.5mm
PCB Thickness (Recommended) .063 – .095in, 1.6 – 2.4mm
Width .858in
21.8mm
Operating Voltage 600VDC, 600VAC
Housing Material Polyester GF
Centerline (Pitch) .249in, 6.35mm
Housing Color Black
VDE Tested No
CSA File Number LR7189
UL-Brandschutzklasse UL 94V-0
UL File Number E28476
Agency/Standard CSA, UL
UL Rating Recognized
CSA Rating Certified
PCB Mount Alignment Without
PCB Mount Retention Type Retention Leg
PCB Mount Retention With
Mating Alignment With
Connector Mounting Type Board Mount
Lock Type Latch
Mating Alignment Type Keyed
Mating Retention With
Contact Retention Without
Mating Retention Type Latch
Circuit Application Power & Signal
For Use With Receptacle Housing
Assembly Integration Feature Without
Halogen Free Yes
Packaging Quantity 15
Packaging Method Tube, Box & Tube
Connector Type Header
Connector System Wire-to-Board
Insertion Force Standard
Connector & Contact Terminates To Printed Circuit Board
Connector Style Plug
Shielded No
Header Type Shrouded
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Strain Relief Without
Series Number 4000
Product Type Connector
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Connector Shrouded Header 3 Position 6.35mm Solder Right Angle Through Hole Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1903328-3?

Additional datasheets, footprints and schematics for 5-1903328-3 are listed on our Part Details page. You can also find images and similar parts to 5-1903328-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1903328-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1903328-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1903328-3 fall under?

The 5-1903328-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-1903328-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1903328-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1903328-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1903328-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 5-1903328-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1903328-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1903328-3?

You can fill out our help required form which you can use to request a quote for 5-1903328-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay