Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-5-1856388-2,
C40143-000 |
No distributors results available
Copper Palm | Yes |
---|---|
Conductor Material | Copper |
Conductor Type | Stranded |
Barrel Type | Standard |
Crimp Type | Yes |
Lug Length | 28mm |
Barrel Length | 19mm |
Conductor Cross-Section | 2.7 – 6.6mm² |
Lug Width | 6.3mm |
Barrel Diameter | 5.7mm |
Voltage Class | .6kV |
CSA Certified | No |
UL Listed | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Outdoor Use | No |
Indoor Use | Yes |
Die Color Code | Yellow |
Product Availability | Worldwide |
Material | Tinned Brass |
Type | Terminal Lug |
Technology | Crimp |
Where can I find additional details, specifications and documents for a 5-1856388-2?
Additional datasheets, footprints and schematics for 5-1856388-2 are listed on our Part Details page. You can also find images and similar parts to 5-1856388-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1856388-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1856388-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1856388-2 fall under?
The 5-1856388-2 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1856388-2 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1856388-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1856388-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1856388-2 have stock available?
There is no stock from authorised distributors for 5-1856388-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1856388-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1856388-2?
You can fill out our help required form which you can use to request a quote for 5-1856388-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.