5-1825574-8 Part Information

Details for 5-1825574-8 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 16
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Contact Type Pin
Contact Mating Area Plating Material Gold, Tin
PCB Contact Termination Area Plating Material Thickness 2.54 – 5.08µm, 100 – 200µin
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Thickness 2.54 – 5.08µm, 100 – 200µin
PCB Contact Termination Area Plating Material Finish Matte
Connector Height 6.68mm, .26in
コネクタの高さ 6.68mm
Row-to-Row Spacing .1in, 2.54mm
Connector Length 1.7in, 43.21mm
Centerline (Pitch) 2.54mm, .1in
Housing Material High Temperature Thermoplastic
Housing Color Black
Strain Relief Without
PCB Mount Retention With
Circuit Application Signal
実装方法 Tube
Packaging Method Tube
Packaging Quantity 12
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Crimp
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: A299
Global Product Line: 296
GPL Description: Industrial

Alternative Part Descriptions

  • 16 MTE VERT SMT HDR, w/o caps or bdlocks | Newark Electronics
  • 16 MTE VERT SMT HDR, w/o caps or bdlocks | Avnet America
  • Connector, AMPMODU, 16 Mte Vert Smt Hdr, W/O Caps Or Bdlocks | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1825574-8?

Additional datasheets, footprints and schematics for 5-1825574-8 are listed in our Part Details tab. You can also find the 5-1825574-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1825574-8 in the Pricing & Inventory tab next to part details. You can view 5-1825574-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1825574-8 fall under?

The 5-1825574-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-1825574-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1825574-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1825574-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-1825574-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Allied Electronics & Automation have stock available or on a lead time for 5-1825574-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1825574-8 often in real-time on the comparison pages.

What if I can't find stock of 5-1825574-8?

You can fill out our help required form which you can use to request a quote for 5-1825574-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-1825574-8

Loading...
Loading Results for 5-1825574-8