5-1825142-2

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1825142-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1825142-2
Series Information for 5-1825142-2 - TE Connectivity
  • Status: Active
  • Aliases: AE108SD1CQ04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

AE108SD1CQ04

Specifications

Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Style:
Unthreaded
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On (On)
Contact Base Material:
Copper
Contact Current Rating:
5A
Switch Contact Plating Material:
Silver
Toggle Length:
12.7mm, .5in
Voltage Rating:
125 VAC, 28 VDC
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Insulation Resistance:
1000MΩ
Process Sealed:
Yes
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Comment:
Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C.
Toggle Style:
Baton Long
Product Type:
Switch
Switch Type:
Toggle
Sealed:
Yes
Termination Type:
Printed Circuit

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
AE108SD1CQ04
Avnet America
Switch Toggle ON None (ON) SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount Bulk
Avnet Europe
Switch Toggle ON None (ON) SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount Bulk