Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A107SYZQ04 |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.64
|
41
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
1,416
in stock
|
Buy Now | |
TE Store
from US$7.22
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
-
|
Buy Now | |
element14
from US$4.40
|
-
|
Buy Now | |
Distrelec
from US$4.42
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now | |
Farnell
from US$4.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off (On) |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Toggle Style | Baton Long |
Sealed | Yes |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Vertical |
Termination Type | Wire Lugs |
Switch Toggle ON OFF (ON) SPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
A107SYZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 5-1825137-2 | Internal Number: 5-1825137-2 | Alias Number: A107SYZQ04 | TE Connectivity | TE Store |
Switch,toggle,1P,on off (on),pnl mnt,5A | RS |
A107Syzq04 |Amp Te Connectivity 5-1825137-2 | Newark Electronics |
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL | element14 |
TE Connectivity A107SYZQ04 Toggle Switch SPDT On-off-(on | Distrelec |
Toggle Switches SP ON-OFF-(ON) BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 5-1825137-2?
Additional datasheets, footprints and schematics for 5-1825137-2 are listed on our Part Details page. You can also find images and similar parts to 5-1825137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1825137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1825137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1825137-2 fall under?
The 5-1825137-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1825137-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1825137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1825137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1825137-2 have stock available?
Authorised distributors including Avnet America, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for 5-1825137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1825137-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1825137-2?
You can fill out our help required form which you can use to request a quote for 5-1825137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.