Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A107SYCQ04 |
Prices starting from US$3.26
Bushing Style | Threaded |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Actuator Finish | Nickel |
Operating Function | On Off (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Printed Circuit |
A107SYCQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 5-1825137-1 | Internal Number: 5-1825137-1 | Alias Number: A107SYCQ04 | TE Connectivity | TE Store |
Switch,toggle,1P,on off (on),PCB mnt,5A | RS |
Switch, Toggle, Spdt, 5A, 250V | Newark Electronics |
Switch Toggle ON OFF (ON) SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Threads Bulk | Avnet America |
SWITCH, TOGGLE, SPDT, 5A, 250V | element14 |
Toggle Switches SP ON-OFF-(ON) BAT PC TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 5-1825137-1?
Additional datasheets, footprints and schematics for 5-1825137-1 are listed on our Part Details page. You can also find images and similar parts to 5-1825137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1825137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1825137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1825137-1 fall under?
The 5-1825137-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1825137-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1825137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1825137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1825137-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5-1825137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1825137-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1825137-1?
You can fill out our help required form which you can use to request a quote for 5-1825137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.