5-1825136-5

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1825136-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1825136-5
Series Information for 5-1825136-5 - TE Connectivity
  • Status: Active
  • Aliases: A101TZQ04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A101TZQ04

Specifications

Bushing Style:
Threaded
Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Thread Size:
1/4-40
Operating Function:
On On
Configuration (Pole-Throw):
Single Pole - Double Throw
Contact Base Material:
Copper
Contact Current Rating:
5A
Switch Contact Plating Material:
Silver
Bushing Length:
.28in
Toggle Length:
17.5mm, .689in
Voltage Rating:
20 VDC, 20 VAC
Dielectric Strength:
1000VAC
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-1
Mounting Type:
Solder
Switch Type:
Toggle
Toggle Actuation:
Vertical
Toggle Style:
Large with Bushing
Product Type:
Switch
Sealed:
Yes
Termination Type:
Wire Lugs

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
A101TZQ04
RS Components
Switch,toggle,1P,on on,panel mount,5A
Newark Electronics
A101TZQ04
Avnet America
AMP5-1825136-5
Avnet Europe
AMP5-1825136-5
Series Information for 5-1825136-5 . - TE Connectivity

Description

TOGGLE SWITCH SPDT 5A 125VAC PANEL

Specifications

SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
A101TZQ04
RS Components
Switch,toggle,1P,on on,panel mount,5A
Newark Electronics
A101TZQ04
Avnet America
AMP5-1825136-5
Avnet Europe
AMP5-1825136-5