Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF10STTR04 |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
TE Store
from US$3.34
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Solder Tail Contact Plating | Nickel |
Height | 3.5mm, .138in |
Length | 1.078in, 27.36mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 14 |
Packaging Method | Tape & Reel |
Product Type | Switch |
Actuator Style | Slide, Flush |
Switch Type | DIP |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
TE Connectivity - AMP Slide Dip 10 Switch SPST Latched | Distrelec |
Adf10Sttr04=Dip S,flush,smt-Gw |Alcoswitch Te Connectivity 5-1825059-4 | Newark Electronics |
10 Switch 2.54 mm SPST Surface Mount Standard Dip Switch | Future Electronics |
Switch DIP OFF ON SPST 10 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Adf10Sttr04=DIP S, Flush, Smt-Gw | TE Connectivity 5-1825059-4 | RS Americas |
Special Order: ADF10STTR04=DIP S,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 10 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 5-1825059-4 | Internal Number: 5-1825059-4 | Alias Number: ADF10STTR04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches FLUSH,SMT-GW DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 5-1825059-4?
Additional datasheets, footprints and schematics for 5-1825059-4 are listed on our Part Details page. You can also find images and similar parts to 5-1825059-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1825059-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1825059-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1825059-4 fall under?
The 5-1825059-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1825059-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1825059-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1825059-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1825059-4 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-1825059-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1825059-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1825059-4?
You can fill out our help required form which you can use to request a quote for 5-1825059-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.