Status: | Unknown |
---|---|
Series: | ZDC Series |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | PCB Mount |
Product Range | ZDC Series |
SVHC | No SVHC (27-Jun-2018) |
Centre Contact Resistance | 3mohm |
Coaxial Type | 50 |
Connector Mounting Orientation | PC Board |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 50 |
Operating Frequency Max | 3GHz |
Outer Contact Resistance | 2mohm |
Plug Body Material | Zinc Alloy |
Termination Method | Solder |
Withstand Voltage | 500V |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Conn SMA RCP 0Hz to 3GHz 50Ohm Solder ST Thru-Hole Gold | Avnet Asia |
SMA Str PCB Skt GZD | Boersig |
Where can I find additional details, specifications and documents for a 5-1814832-1?
Additional datasheets, footprints and schematics for 5-1814832-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814832-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814832-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814832-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814832-1 fall under?
The 5-1814832-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-1814832-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814832-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814832-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814832-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Asia and Boersig have stock available or on a lead time for 5-1814832-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814832-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814832-1?
You can fill out our help required form which you can use to request a quote for 5-1814832-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.