Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.61
|
5,047
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
5,047
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
5,047
in stock
|
Buy Now | |
Farnell
from US$2.35
|
4,040
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Finish | Plated |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | .342in, 8.7mm |
Impedance | 75Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Operating Frequency | 2GHz |
Dielectric Material | Polypropylene |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
RF Interface | F Series |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG 6 |
TE Connectivity F Type Blk Jk R/M 75 Ohm RG6/U RF Connec | Distrelec |
RF CONN, F BLKHD JACK, 75 OHM CRIMP | Farnell |
F Type Blk Jk R/M 75 Ohm Rg6/U |Amp Te Connectivity 5-1814826-3 | Newark Electronics |
Conn Type F RCP 0Hz to 2GHz 75Ohm Crimp ST Panel Mount Tin | Avnet America |
F TYPE BLK JK R/M 75 OHM RG6/U | TE Connectivity 5-1814826-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1814826-3?
Additional datasheets, footprints and schematics for 5-1814826-3 are listed on our Part Details page. You can also find images and similar parts to 5-1814826-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814826-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814826-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814826-3 fall under?
The 5-1814826-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814826-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814826-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814826-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814826-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-1814826-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814826-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1814826-3?
You can fill out our help required form which you can use to request a quote for 5-1814826-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.