Status: | Unknown |
---|---|
Series: | F Series and G Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Twist On |
Impedance | 75ohm |
Coaxial Cable Types | Belden 9291 KX25 KX52 KX53 KX6A RG59B/U RG62A/U RG140/U RG210/U URM90 |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | F Series and G Series |
Coaxial Type | RG59B/U |
Connector Mounting Orientation | Cable |
No. of Mating Cycles | 50 |
Operating Frequency Max | 2GHz |
Operating Temperature Max | +85°C |
Operating Temperature Min | -55°C |
Plug Body Material | Zinc Alloy |
Termination Method | Twist-on |
F Type Str Plg T/O 75 Ohm Rg59B/U. 62A/U |Amp Te Connectivity 5-1814822-1 | Newark Electronics |
F Type Str Plg T/O 75 Ohm RG59B/U. 62A/U | Rapid Electronics |
Conn Type F PL 0Hz to 2GHz 75Ohm ST Cable Mount Tray | Avnet America |
RF COAXIAL, F, STRAIGHT PLUG, 75OHM | element14 |
Where can I find additional details, specifications and documents for a 5-1814822-1?
Additional datasheets, footprints and schematics for 5-1814822-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814822-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814822-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814822-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814822-1 fall under?
The 5-1814822-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-1814822-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814822-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814822-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814822-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 5-1814822-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814822-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814822-1?
You can fill out our help required form which you can use to request a quote for 5-1814822-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.