Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Cable Connector Orientation | Straight |
---|---|
Body Material | Zinc Alloy |
Body Plating Material | Nickel |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Straight |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 75Ω, 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Screw |
Dielectric Material | Polymethylpentene |
Packaging Method | Pack |
実装方法 | Pack |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
RF Interface | TNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF CONN, TNC PLUG, 75 OHM, CRIMP | Farnell |
Rf/Coaxial, Tnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
Conn TNC PL 0Hz to 2GHz 75Ohm ST Cable Mount Gold Individual | Avnet America |
RF COAXIAL, TNC, STRAIGHT PLUG, 75OHM | element14 |
Where can I find additional details, specifications and documents for a 5-1814801-3?
Additional datasheets, footprints and schematics for 5-1814801-3 are listed on our Part Details page. You can also find images and similar parts to 5-1814801-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814801-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814801-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814801-3 fall under?
The 5-1814801-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814801-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814801-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814801-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814801-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-1814801-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814801-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1814801-3?
You can fill out our help required form which you can use to request a quote for 5-1814801-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.