5-1814400-1 RF & Coax Connectors by TE Connectivity

SMA R/A PCB Skt GZD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Farnell
Farnell
from US$1.47
No stock
Buy Now
Logo for RS
RS
from US$2.00
-
Buy Now
Logo for element14
element14
from US$2.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material Zinc Alloy
Body Plating Material Gold
Number of Positions 1
Port Configuration Single Port
PCB Mount Orientation Right Angle
Number of Coaxial Contacts 1
RF Connector Center Contact Plating Material Gold over Nickel over Copper
RF Connector Center Contact Material Beryllium Copper
Connector Product Type Connector Assembly
RF Connector Contact Configuration Not Captivated
PCB Tail Length .153in, 3.9mm
Product Length .559in, 14.2mm
RF Connector Mated Outer Diameter (Approximate) 6.35mm, .25in
Height Above PC Board 9.63mm, 379in
Impedance 50Ω
RF Connector Coupling Mechanism Threaded
Detent Without
Connector Mounting Type Board Mount
RF Contact Captivation Method Mechanical
Operating Frequency 3GHz
Dielectric Material PTFE
Grade Commercial
Packaging Method Bag
Packaging Quantity 1
実装方法 Bag
Connector & Contact Terminates To Printed Circuit Board
Sealable No
RF Connector Style Jack
RF Interface SMA
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 85°C, -67 – 185°F


Alternative Descriptions

SMA r/a PCB socket | RS
RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM | element14
Conn SMA RCP 0Hz to 3GHz 50Ohm Solder RA Thru-Hole Gold Over Nickel Over Copper | Avnet Abacus


5-1814400-1 Connectors by Unknown

RF COAXIAL SMA RIGHT ANGLE JACK 50OHM

Status: Unknown
Series: ZDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type SMA Coaxial
Connector Body Style Right Angle Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 3GHz
Connector Mounting PCB Mount
Product Range ZDC Series
SVHC No SVHC (15-Jan-2019)
Centre Contact Resistance 3mohm
Coaxial Type 50R
Connector Mounting Orientation PC Board
Insulation Resistance 5000Mohm
No. of Mating Cycles 50
Operating Frequency Max 3GHz
Outer Contact Resistance 2mohm
Plug Body Material Zinc Alloy
Termination Method Solder
Withstand Voltage 500V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1814400-1?

Additional datasheets, footprints and schematics for 5-1814400-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814400-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1814400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1814400-1 fall under?

The 5-1814400-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-1814400-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814400-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1814400-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1814400-1 have stock available?

Authorised distributors including RS, element14, Farnell and Avnet Abacus have stock available or on a lead time for 5-1814400-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1814400-1 often in real-time on the comparison pages.

What if I can't find stock of 5-1814400-1?

You can fill out our help required form which you can use to request a quote for 5-1814400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay