Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Operating Voltage | 300VAC |
Centerline (Pitch) | .256in, 6.5mm |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 5-179939-1?
Additional datasheets, footprints and schematics for 5-179939-1 are listed on our Part Details page. You can also find images and similar parts to 5-179939-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-179939-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-179939-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-179939-1 fall under?
The 5-179939-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-179939-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-179939-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-179939-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-179939-1 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 5-179939-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-179939-1 often in real-time on the comparison pages.
What if I can't find stock of 5-179939-1?
You can fill out our help required form which you can use to request a quote for 5-179939-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.